DLA - DSCC-VID-V62/04755 REV C
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 2 November 2010 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This drawing documents the general requirements of a high performance high speed, low power, precision, operational amplifier microcircuit, with an operating temperature range of -40°C to +125°C for device types 01 through 06 and -55°C to +125°C for device type 07.
Document History
March 5, 2020
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance high speed, low power, precision, operational amplifier microcircuit, with an operating temperature range of -40°C to...
DSCC-VID-V62/04755 REV C
November 2, 2010
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance high speed, low power, precision, operational amplifier microcircuit, with an operating temperature range of -40°C to +125°C for...
July 10, 2007
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance high speed, low power, precision, operational amplifier microcircuit, with an operating temperature range of -40°C to +125°C.
December 2, 2005
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance high speed, low power, precision, operational amplifier microcircuit, with an operating temperature range of -40 °C to +125 °C.
November 19, 2004
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.