ISO/IEC 13250-6

Information technology - Topic Maps - Part 6: Compact syntax

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2010
Status: active
Page Count: 22
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

This part of ISO/IEC 13250 defines a text-based notation for representing instances of the data model defined in ISO/IEC 13250-2. It also defines a mapping from this notation to the data model. The syntax is defined through an Extended Backus-Naur Form (EBNF) grammar.

Document History

ISO/IEC 13250-6
November 15, 2010
Information technology - Topic Maps - Part 6: Compact syntax
This part of ISO/IEC 13250 defines a text-based notation for representing instances of the data model defined in ISO/IEC 13250-2. It also defines a mapping from this notation to the data model. The...

References

Advertisement