DSF/prEN 13203-4
Gas fired domestic appliances producing hot water - Part 4: assessment of energy consumption of gas fired appliances combined heat and power (micro CHP) producing hot water and electricity not exceeding 70 kW heat input, not exceeding 50 kWe electrical output and 500 l water storage capacity
| Organization: | DS |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
This European Standard is applicable to gas-fired micro CHP appliances producing domestic hot water and electricity. The electricity is generated in a process linked to the production of useful heat. It applies to a system marketed as single unit or a system fully specified by a manufacturer that have: - a gas heat input not exceeding 70 kW; - an electrical output not exceeding 50 kWe; and - a hot water storage capacity not exceeding 500 litres. This European Standard EN 13203 is formed in four parts which cover aspects of domestic hot water production. Standard EN 13203-1 sets out in qualitative and quantitative terms the performance in delivery of domestic hot water for a selected variety of uses. It also gives a system for presenting the information to the user. This first part complements EN 26, EN 89 and EN 625. Standard EN 13203-2 sets out a method for assessing the energy performance of the appliances. It defines a number of daily tapping cycles for each domestic hot water use, kitchen, shower, bath and a combination of these, together with corresponding test procedures, enabling the energy performances of different gas-fired appliances to be compared and matched to the needs of the user. Standard EN 13203-3 deals with solar systems. Note : a draft standard prEN 13203-5 for ""Gas-fired domestic appliance producing hot water - Part 5 : Assessment of energy consumption of gas fired appliances combined with electrical heat pump not exceeding 70 kW heat input and 300 l water storage capacity"" is also under preparation by CEN/TC109/WG4. All standards and drafts series EN 13203 are worked out under Mandate M324 against Energy Labelling Directive 92/75/EC under revision.
Document History