MSS SP 115

Excess Flow Valves, 1 1/4 NPS and Smaller, for Fuel Gas Service

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2010
Status: inactive
Page Count: 13
scope:

The purpose of this Standard Practice is to provide for Excess Flow Valves that are designed and installed in fuel gas piping systems to reduce the flow of gas should the flow in the service line exceed some predetermined level.

This Standard Practice covers Excess Flow Valves used in fuel gas distribution systems with operating pressures of 5 inches water column ("w.c.) and above.

Document History

January 1, 2017
Excess Flow Valves, NPS 11/4 and Smaller, for Fuel Gas Service
This Standard Practice covers Excess Flow Valves, NPS 11/4 and smaller, used in fuel gas distribution systems with operating pressures of 5 inches water column (in. WC) and above. PURPOSE To...
MSS SP 115
January 1, 2010
Excess Flow Valves, 1 1/4 NPS and Smaller, for Fuel Gas Service
The purpose of this Standard Practice is to provide for Excess Flow Valves that are designed and installed in fuel gas piping systems to reduce the flow of gas should the flow in the service line...
January 1, 2006
Excess Flow Valves, 1 1/4 NPS and Smaller, for Fuel Gas Service
This Standard Practice covers Excess Flow Valves used in fuel gas distribution systems with operating pressures of 5 inches water column and above.
January 1, 1999
Excess Flow Valves, 1 1/4 NPS and Smaller, for Fuel Gas Service
A description is not available for this item.
January 1, 1995
Excess Flow Valves for Natural Gas Service
A description is not available for this item.

References

Advertisement