MSS SP 134

Valves for Cryogenic Service Including Requirements for Body/Bonnet Extensions

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2010
Status: inactive
Page Count: 20
scope:

This Standard Practice covers requirements for material, design, dimensions, fabrication, non-destructive examination and pressure testing of stainless steel and other alloy cryogenic service valves with body/bonnet extensions. Requirements for check valves for cryogenic service, which may not require body/bonnet extensions, are also covered. This Standard Practice applies to cryogenic gate, globe, butterfly, ball and check valves and may be used in conjunction with other valve-specific standards including the following identified in this Standard Practice as a parent standard:

ASME B16.34, Valves-Flanged, Threaded, and Welded End.

API 600, Steel Gate Valves-Flanged and Buttwelding Ends, Bolted Bonnets.

API 602, Steel Gate, Globe, and Check Valves for Sizes NPS 4 (DN 100) and Smaller for the Petroleum and Natural Gas Industries.

API 603, Corrosion-resistant, Bolted Bonnet Gate Valves-Flanged and Butt-Welding Ends.

API 608, Metal Ball Valves-Flanged, Threaded and Welding End.

API 609, Butterfly Valves: Double Flanged, Lug- and Wafer-type.

API 6D/ISO 14313, Specification for Pipeline Valves.

The requirements in this Standard Practice are not intended to supersede or replace requirements of a parent valve standard.

This Standard Practice includes additional construction detail requirements specifically related to valves, including body/bonnet extensions essential for cryogenic applications.

Document History

January 1, 2012
Valves for Cryogenic Service, including Requirements for Body/Bonnet Extensions
This Standard Practice covers requirements for material, design, dimensions, fabrication, non-destructive examination and pressure testing of stainless steel and other alloy cryogenic service valves...
MSS SP 134
January 1, 2010
Valves for Cryogenic Service Including Requirements for Body/Bonnet Extensions
This Standard Practice covers requirements for material, design, dimensions, fabrication, non-destructive examination and pressure testing of stainless steel and other alloy cryogenic service valves...
January 1, 2006
Valves for Cryogenic Service Including Requirements for Body/Bonnet Extensions
A description is not available for this item.
January 1, 2006
Valves for Cryogenic Service Including Requirements for Body/Bonnet Extensions
This Standard Practice covers requirements for design, dimensions, material, fabrication, non-destructive examination and pressure testing of stainless steel and other alloy cryogenic service valves...

References

Advertisement