TIA-1142
Interoperability Specification (IOS) for Evolved High Rate Packet Data (eHRPD) Radio Access Network Interfaces and Interworking with Enhanced Universal Terrestrial Radio Access Network (E-UTRAN)
| Organization: | TIA |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 226 |
scope:
This document provides an interoperability specification for a RAN that supports eHRPD and handoff to and from E-UTRAN. The RAN architecture in this document logically locates the Session Control and Mobility Management (SC/MM) function in the Access Network (AN) for the architecture specified in A.S0008 [3] or in the Packet Control Function (PCF) for the architecture specified in A.S0009 [4]. This document contains message procedures and formats necessary to obtain this interoperability.
Purpose
The purpose of this document is to provide a standard and call flows for the eHRPD IOS interfaces within the eHRPD Radio Access Network (RAN), and for interworking between E-UTRAN and eHRPD.
Document History