SNV - SN EN 15004-3
Fixed firefighting systems - Gas extinguishing systems - Part 3: Physical properties and system design of gas extinguishing systems for HCFC Blend A extinguishant
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 October 2010 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the HCFC Blend A extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at nominal pressures of 25 bar and 42 bar with nitrogen propellant. This does not preclude the use of other systems.
Document History
SN EN 15004-3
October 1, 2010
Fixed firefighting systems - Gas extinguishing systems - Part 3: Physical properties and system design of gas extinguishing systems for HCFC Blend A extinguishant
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the HCFC Blend A extinguishant. It includes details of physical properties, specification, usage and...
September 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 3: Physical properties and system design of gas extinguishing systems for HCFC Blend A extinguishant
A description is not available for this item.