SNV - SN EN 15004-4
Fixed firefighting systems - Gas extinguishing systems - Part 4: Physical properties and system design of gas extinguishing systems for HFC 125 extinguishant
inactive
| Organization: | SNV |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 125 extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at nominal pressures of 25 bar and 42 bar, superpressurized with nitrogen. This does not preclude the use of other systems.
Document History
February 1, 2021
Fixed firefighting systems - Gas extinguishing systems - Part 4: Physical properties and system design of gas extinguishing systems for HFC 125 extinguishant
This document specifies requirements for gaseous fire-extinguishing systems, with respect to the HFC 125 extinguishant. It includes details of physical properties, specification, usage and safety...
SN EN 15004-4
October 1, 2010
Fixed firefighting systems - Gas extinguishing systems - Part 4: Physical properties and system design of gas extinguishing systems for HFC 125 extinguishant
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 125 extinguishant. It includes details of physical properties, specification, usage and...
September 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 4: Physical properties and system design of gas extinguishing systems for HFC 125 extinguishant
A description is not available for this item.