DIN EN 3773-003
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1000 A max. - Part 003: Metric thread terminals; product standard; German version EN 3773-003:1999
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 August 1999 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
DIN EN 3773-003
August 1, 1999
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1000 A max. - Part 003: Metric thread terminals; product standard; German version EN 3773-003:1999
A description is not available for this item.