ASME B30.22

Articulating Boom Cranes

inactive
Buy Now
Organization: ASME
Publication Date: 22 November 2010
Status: inactive
Page Count: 56
scope:

SCOPE OF B30.22

The scope includes only cranes of the types described in para. 22-0.2.1 that are articulated by hydraulic cylinders and powered by internal combustion engines or electric motors and that are mounted on a mobile chassis or stationary installation. Articulating cranes equipped with a load hoist mechanism to broaden their versatility are covered by this Volume.

Some basic machine types within this scope are convertible for excavating work and other uses not considered to be lifting service. The requirements of this Volume are applicable only to such machines when used as lifting cranes.

Exemptions from this Volume include

(a) all units with a maximum rated capacity of 2,000 lb (907 kg) or less

(b) all units with booms constructed of nonconductive-type materials

(c) all units equipped with or designed primarily for personnel baskets, platforms, ladders, etc.

(d) all units when equipped with nonlifting attachments

(e) all units while used in forestry and logging applications

(f) telescoping boom cranes that do not articulate (covered under ASME B30.5)

(g) scrap and material handlers as defined in ASME B30.25

Document History

June 19, 2023
Articulating Boom Cranes
The ASME B30 Standard contains provisions that apply to the construction, installation, operation, inspection, testing, maintenance, and use of cranes and other lifting and material-movement-related...
June 17, 2016
Articulating Boom Cranes
The ASME B30 Standard contains provisions that apply to the construction, installation, operation, inspection, testing, maintenance, and use of cranes and other lifting and material-movement related...
ASME B30.22
November 22, 2010
Articulating Boom Cranes
SCOPE OF B30.22 The scope includes only cranes of the types described in para. 22-0.2.1 that are articulated by hydraulic cylinders and powered by internal combustion engines or electric motors and...
December 15, 2005
Articulating Boom Cranes
The scope includes only cranes of the types described in para. 22-0.2.1, articulated by hydraulic cylinders, which are powered by internal combustion engines or electric motors and are mounted on a...
August 30, 2000
Articulating Boom Cranes
This Standard applies to the construction, installation, operation, inspection, and maintenance of jacks; power-operated cranes, monorails, and crane runways; power-operated and manually operated...
December 31, 1998
Addenda to B30.22 - 1993 Articulating Boom Cranes
A description is not available for this item.
June 18, 1997
Addenda to B30.22-1993 Articulating Boom Cranes
A description is not available for this item.
January 1, 1995
Addenda to B30.22-1993 Articulating Boom Cranes
A description is not available for this item.
January 1, 1994
Addenda to B30.22-1993 Articulating Boom Cranes
A description is not available for this item.
January 1, 1993
Articulating Boom Cranes
A description is not available for this item.
December 15, 1992
ADDENDA TO B30.22-1987 ARTICULATING BOOM CRANES
A description is not available for this item.
November 14, 1991
ADDENDA TO B30.22-1987 ARTICULATING BOOM CRANES
A description is not available for this item.
July 24, 1990
ADDENDA TO B30.22-1987 ARTICULATING BOOM CRANES
A description is not available for this item.
October 21, 1988
ADDENDA TO B30.22-1987 ARTICULATING BOOM CRANES
A description is not available for this item.
May 13, 1987
ARTICULATING BOOM CRANES
A description is not available for this item.

References

Advertisement