CEN - EN 15149-1
Solid biofuels - Determination of particle size distribution - Part 1: Oscillating screen method using sieve apertures of 1 mm and above
inactive, Most Current
| Organization: | CEN |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Solid fuels): | 75.160.10 |
scope:
This European Standard specifies a method for the determination of the size distribution of particulate biofuels by the horizontally oscillating screen method. It applies to particulate uncompressed fuels with a nominal top size of 1 mm and above as e.g. wood chips, hog fuel, olive stones, etc.
Document History
EN 15149-1
October 1, 2010
Solid biofuels - Determination of particle size distribution - Part 1: Oscillating screen method using sieve apertures of 1 mm and above
This European Standard specifies a method for the determination of the size distribution of particulate biofuels by the horizontally oscillating screen method. It applies to particulate uncompressed...
January 1, 2006
Solid biofuels Methods for the determination of particle size distribution Part 1: Oscillating screen method using sieve apertures of 3,15 mm and above
A description is not available for this item.