FORD ESB-M98D10-A1
LAMINATE, FLUOROCARBON FILM/METAL, EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 11 October 2010 |
| Status: | active |
| Page Count: | 6 |
scope:
The material defined by these specifications are fluorocarbon film laminates with or without an extruded polyvinyl chloride insert bonded to the fluorocarbon surface and polyvinyl chloride sandwich laminate.
Document History
FORD ESB-M98D10-A1
October 11, 2010
LAMINATE, FLUOROCARBON FILM/METAL, EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are fluorocarbon film laminates with or without an extruded polyvinyl chloride insert bonded to the fluorocarbon surface and polyvinyl chloride sandwich...
November 28, 2006
LAMINATE, FLUOROCARBON FILM/METAL, EXTERIOR GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are fluorocarbon film laminates with or without an extruded polyvinyl chloride insert bonded to the fluorocarbon surface and polyvinyl chloride sandwich...
March 1, 1990
LAMINATE, FLUOROCARBON FILM/METAL, EXTERIOR GRADE
1. SCOPE The material defined by these specifications are fluorocarbon film laminates with or without an extruded polyvinyl chloride insert bonded to the fluorocarbon surface and polyvinyl chloride...