ASD-STAN - PREN 2234
Aerospace series Cable, electrical, fire resistant Technical specification
| Organization: | ASD-STAN |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This standard specifies the required characteristics and test procedures for fire resistant or fire-proof electrical cables for use in aircraft electrical systems. These cables shall also maintain a specific surface resistance when they are subjected to a flame of 1 100 °C after 5 minutes (fire resistant) or 15 minutes (fire-proof) exposure.
They shall be rated at an a.c. voltage of 600 V r.m.s., a frequency of maximum 2 000 Hz and a long term temperature of up to 260 °C (ambient temperature plus temperature rise in conductor).
Document History