ISO TR 14521

Gears — Calculation of load capacity of wormgears

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2010
Status: active
Page Count: 96
ICS Code (Gears): 21.200
scope:

This Technical Report specifies equations for calculating the load capacity of cylindrical worm gears and covers load ratings associated with wear, pitting, worm deflection, tooth breakage and temperature. Scuffing and other failure modes are not covered by this Technical Report.

The load rating and design procedures are valid for sliding velocities over tooth surfaces of up to 25 m/s and contact ratios equal to or greater than 2,1. For wear, sliding velocities over tooth surfaces are not below 0,1 m/s.

The rules and recommendations for the dimensioning, lubricants or materials selected by this Technical Report only apply to centre distances of 50 mm and larger. For centre distances below 50 mm, method A applies.

The choice of appropriate methods of calculation requires knowledge and experience. This Technical Report is intended for use by experienced gear designers who are able to make informed judgements concerning factors. It is not intended for use by engineers who lack the necessary experience. See 5.4.

The geometry of worm gears is complex, therefore the user of this Technical Report is encouraged to make sure that a valid working geometry has been established.

Document History

ISO TR 14521
November 15, 2010
Gears — Calculation of load capacity of wormgears
This Technical Report specifies equations for calculating the load capacity of cylindrical worm gears and covers load ratings associated with wear, pitting, worm deflection, tooth breakage and...

References

Advertisement