SNV - SN EN 3660-010

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 010: Cable outlet, style K, straight, shielded, sealed, for heat shrinkable boot - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 September 2010
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boots, for use under the following conditions.

Associated electrical connector(s) : EN 3660-002

Temperature range Class N : − 65 °C to 200 °C

Class W : − 65 °C to 175 °C

Class K : − 65 °C to 260 °C

Document History

SN EN 3660-010
September 1, 2010
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 010: Cable outlet, style K, straight, shielded, sealed, for heat shrinkable boot - Product standard
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boots, for use under the following conditions. Associated electrical connector(s) :...

References

Advertisement