CEN - EN 4025

Aerospace series - Pipe coupling 8 Degree 30' in titanium alloy - Elbows 45 Degree, bulkhead

active, Most Current
Organization: CEN
Publication Date: 1 October 2010
Status: active
Page Count: 12
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of elbows 45°, bulkhead, for pipe couplings 8°30', in titanium alloy, for aerospace applications.

Nominal pressure: up to 28 000 kPa.

Temperature range: - 55 °C to 135 °C

Document History

EN 4025
October 1, 2010
Aerospace series - Pipe coupling 8 Degree 30' in titanium alloy - Elbows 45 Degree, bulkhead
This standard specifies the characteristics of elbows 45°, bulkhead, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa. Temperature range:...
October 1, 2001
Aerospace Series - Pipe Coupling 8 Degrees 30´ in Titanium Alloy - Elbows 45 Degree, Bulkhead
A description is not available for this item.

References

Advertisement