SNV - SN EN 2997-010
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 degrees C to 175 degrees C continuous, 200 degrees C continuous, 260 degrees C peak - Part 010: Protective cover for plug - Product standard
inactive
| Organization: | SNV |
| Publication Date: | 1 September 2010 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of protective covers for plugs in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in Table 2.
For plugs associated with these protective covers, see EN 2997-008.
Document History
March 1, 2015
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65° C to 175° C continuous, 200° C continuous, 260° C peak - Part 010: Protective cover for plug - Product standard
A description is not available for this item.
SN EN 2997-010
September 1, 2010
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 degrees C to 175 degrees C continuous, 200 degrees C continuous, 260 degrees C peak - Part 010: Protective cover for plug - Product standard
This European Standard specifies the characteristics of protective covers for plugs in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in Table...