DS/EN 303213-4-1 V1.1.1

Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 4: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for a deployed non-cooperative sensor including its interfaces; Sub-part 1: Generic requirements for non-cooperative

active, Most Current
Organization: DS
Publication Date: 3 November 2010
Status: active
ICS Code (Telecommunication services. Applications): 33.030
scope:

The present document is applicable to deployed non-cooperative sensor as a constituent of an Advanced Surface Movement Guidance and Control System. The present document provides a European Standard for manufacturers of the non-cooperative sensor constituent, who have to demonstrate and declare conformity for their constituent to the IOP Regulation.

Document History

DS/EN 303213-4-1 V1.1.1
November 3, 2010
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 4: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for a deployed non-cooperative sensor including its interfaces; Sub-part 1: Generic requirements for non-cooperative
The present document is applicable to deployed non-cooperative sensor as a constituent of an Advanced Surface Movement Guidance and Control System. The present document provides a European Standard...
Advertisement