CEN - EN 2753

Aerospace Series - Nuts, Anchor, Self-Locking, Fixed, Single Lug, with Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) / 235 Degrees C

active, Most Current
Organization: CEN
Publication Date: 1 July 1996
Status: active
Page Count: 12
ICS Code (Fasteners for aerospace construction): 49.030

Document History

EN 2753
July 1, 1996
Aerospace Series - Nuts, Anchor, Self-Locking, Fixed, Single Lug, with Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) / 235 Degrees C
A description is not available for this item.
Advertisement