SNV - SN EN 4673-006
Aerospace series - Inserts, UNJ threads, self-locking, with self-broaching keys - Part 006: In heat resisting steel FE-PA2601 (A286), MoS2 coated
| Organization: | SNV |
| Publication Date: | 1 October 2010 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European Standard specifies the characteristics of self-locking, inserts for Inch series, self-broaching keys, in FE-PA2601, MoS2 coated, for aerospace applications.
Classification: 900 MPa 1) / 315 °C 2)
1) Corresponds to the minimum tensile stress which the material is able to withstand at ambient temperature.
2) Maximum temperature that the insert is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the MoS2 lubricant.
Document History