SNV - SN EN ISO 10765
Footwear - Test method for the characterization of elastic materials - Tensile performance
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 October 2010 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Footwear): | 61.060 |
scope:
This International Standard specifies a test method for the determination of some typical parameters of elastics for footwear using the strength/elongation graph, which is obtained from the tensile strength test. This method is applicable to any elastic material used for footwear.
Document History
SN EN ISO 10765
October 1, 2010
Footwear - Test method for the characterization of elastic materials - Tensile performance
This International Standard specifies a test method for the determination of some typical parameters of elastics for footwear using the strength/elongation graph, which is obtained from the tensile...