CEN - EN 15149-2

Solid biofuels - Determination of particle size distribution - Part 2: Vibrating screen method using sieve apertures of 3,15 mm and below

inactive, Most Current
Organization: CEN
Publication Date: 1 October 2010
Status: inactive
Page Count: 18
ICS Code (Solid fuels): 75.160.10
scope:

This European Standard specifies a method for the determination of the size distribution of particulate biofuels by the vibrating screen method. The method described is meant for particulate biofuels only, namely materials that either have been reduced in size, such as most wood fuels, or are physically in a particulate form. This document applies to particulate uncompressed fuels with a nominal top size of 3,5 mm and below (e.g. sawdust).

Document History

EN 15149-2
October 1, 2010
Solid biofuels - Determination of particle size distribution - Part 2: Vibrating screen method using sieve apertures of 3,15 mm and below
This European Standard specifies a method for the determination of the size distribution of particulate biofuels by the vibrating screen method. The method described is meant for particulate biofuels...
January 1, 2006
Solid biofuels Methods for the determination of particle size distribution Part 2: Vibrating screen method using sieve apertures of 3,15 mm and below
A description is not available for this item.

References

Advertisement