DS/EN 61162-3
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 3: Serial data instrument network
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 30 August 2010 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
IEC 61162-3:2008 defines all the pertinent layers of the International Standards Organisation Open Systems Interconnect (ISO/OSI) model, from the application layer to the physical layer, necessary to implement the required IEC 61162-3 network functionality. Is based upon the NMEA 2000 standard.
Document History
November 14, 2014
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 3: Serial data instrument network
IEC 61162-3:2008 defines all the pertinent layers of the International Standards Organisation Open Systems Interconnect (ISO/OSI) model, from the application layer to the physical layer, necessary to...
DS/EN 61162-3
August 30, 2010
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 3: Serial data instrument network
IEC 61162-3:2008 defines all the pertinent layers of the International Standards Organisation Open Systems Interconnect (ISO/OSI) model, from the application layer to the physical layer, necessary to...
September 29, 2008
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 3: Serial data instrument network
This standard is based upon the NMEA 2000 standard. The NMEA 2000 standard contains the requirements for the minimum implementation of a serial-data communications network to interconnect marine...
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 3: Serial data instrument network
This standard is based upon the NMEA 2000 standard. The NMEA 2000 standard contains the requirements for the minimum implementation of a serial-data communications network to interconnect marine...
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 3: Serial data instrument network
This standard is based upon the NMEA 2000 standard. The NMEA 2000 standard contains the requirements for the minimum implementation of a serial-data communications network to interconnect marine...
Maritime navigation and radiocommunication equipment and systems - Digital interfaces -- Part 3: Serial data instrument network
This standard is based upon the NMEA 2000 standard. The NMEA 2000 standard contains the
requirements for the minimum implementation of a serial-data communications network to interconnect marine...