SNV - SN EN ISO 21549-8

Health informatics - Patient healthcard data - Part 8: Links

active, Most Current
Organization: SNV
Publication Date: 1 October 2010
Status: active
Page Count: 20
ICS Code (IT applications in health care technology): 35.240.80
scope:

This part of ISO 21549 defines a way to facilitate access to distributed patient records and/or administrative information using healthcards. It defines the structure and elements of "links" typically stored in healthcards and representing references to individual patients' records as well as to subcomponents of them. Access control mechanisms, data protection mechanisms, access methods and other security services are outside the scope of this part of ISO 21549.

Document History

SN EN ISO 21549-8
October 1, 2010
Health informatics - Patient healthcard data - Part 8: Links
This part of ISO 21549 defines a way to facilitate access to distributed patient records and/or administrative information using healthcards. It defines the structure and elements of "links"...

References

Advertisement