ISO 5751-2

Motorcycle tyres and rims (metric series) — Part 2: Tyre dimensions and load-carrying capacities

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2010
Status: active
Page Count: 40
ICS Code (Road vehicle tyres): 83.160.10
ICS Code (Motorcycles and mopeds): 43.140
scope:

This part of ISO 5751 specifies the tyre size designation, dimensions and load-carrying capacities of metric series motorcycle tyres. It is applicable to such tyres with a height-to-width ratio of 100 % and below.

NOTE See ISO 4249 for motorcycle tyres and rims (code-designated series) of rim diameter codes 13 and above, and ISO 6054 for those of codes 12 and below.

Document History

ISO 5751-2
November 15, 2010
Motorcycle tyres and rims (metric series) — Part 2: Tyre dimensions and load-carrying capacities
This part of ISO 5751 specifies the tyre size designation, dimensions and load-carrying capacities of metric series motorcycle tyres. It is applicable to such tyres with a height-to-width ratio of...
November 15, 2004
Motorcycle Tyres and Rims (Metric Series) - Part 2: Tyre Dimensions and Load-Carrying Capacities
A description is not available for this item.
March 15, 2002
Motorcycle Tyres and Rims (Metric Series) - Part 2: Tyre Dimensions and Load-Carrying Capacities
A description is not available for this item.
December 15, 1994
Motorcycle Tyres and Rims (Metric Series) - Part 2: Tyre Dimensions and Load-Carrying Capacities
A description is not available for this item.

References

Advertisement