DLA - SMD-5962-88759

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, QUAD D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 31 July 1989
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HCT173 Quad D-type flip-flop, TTL compatible inputs with three-state outputs

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, 840" ×" .310" × .200"), dual-in-line package

Supply voltage range 1/ - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range(VIN)- - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT) - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current- - - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin)- - - - - - - - - - - - - - ±35 mA DC VCC or GND current (per pin)- - - - - - - - - - - - ±70 mA Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature range (TC)- - - - - - - - - - - −55°C to +125°C Input rise or fall time (tr, tf): VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - - - - 0 to 500 ns Minimum MR pulse width (tW) TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - - - 15 ns TC = −55°C to +125°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - 22 ns Maximum clock frequency (fMAX): TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - - - 20 MHz TC = −55°C to +125°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - 13 MHz Minimum clock pulse width (tW): TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - - - 25 ns TC = −55°C to +125°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - 38 ns Minimum setup time, Dn to CP (tS): TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - - - 12 ns TC = −55°C to +125°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - 18 ns Minimum setup time, [E bar][n bar] to CP (tS): TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - - - 18 ns TC = −55°C to +125°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - 27 ns Minimum hold time Dn to CP (th): TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - - - 0 ns TC = −55°C to +125°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - 0 ns Minimum hold time, [E bar]n to CP (th): TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - - - 0 ns TC = −55°C to +125°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - 0 ns Minimum removal time, MR to CP (tREM): TC = +25°C: VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - - - 12 ns TC = −55°C to +125°C: VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - 28 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 25, 2021
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, QUAD D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 27, 2015
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, QUAD D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 23, 2009
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, QUAD D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 11, 2001
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, QUAD D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88759
July 31, 1989
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, QUAD D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement