SNV - SN EN ISO 28158

Dentistry - Integrated dental floss and handles

active, Most Current
Organization: SNV
Publication Date: 1 October 2010
Status: active
Page Count: 16
ICS Code (Body care equipment): 97.170
scope:

This International Standard is applicable to integrated dental floss and handles for manual use. It does not include dental floss and handles which contain a continuous supply of dental floss, or dental floss and handles to which the floss is subsequently added.

This International Standard does not specify specific qualitative and quantitative test methods for demonstrating freedom from unacceptable biological risks. For assessment of such biological risks, see ISO 10993-1 and ISO 7405.

Document History

SN EN ISO 28158
October 1, 2010
Dentistry - Integrated dental floss and handles
This International Standard is applicable to integrated dental floss and handles for manual use. It does not include dental floss and handles which contain a continuous supply of dental floss, or...

References

Advertisement