SNV - SN EN 3719
Aerospace series - Aluminium or aluminium alloy conductors for electrical cables - Product standard
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 October 2010 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of conductors in aluminium or aluminium alloy for electrical cables for aerospace applications.
It applies to stranded conductors with nominal cross-sections of 5 mm2 to 107 mm2 inclusive.
Document History
SN EN 3719
October 1, 2010
Aerospace series - Aluminium or aluminium alloy conductors for electrical cables - Product standard
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of conductors in aluminium or aluminium alloy for electrical cables for aerospace...
February 1, 2006
Aerospace series - Aluminium or aluminium alloy conductors for electrical cables - Product standard
A description is not available for this item.