CENELEC - EN 60335-2-77

Safety of household and similar appliances - Part 2-77: Particular requirements for pedestrian-controlled walk-behind electrically powered lawn mowers

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2010
Status: active
Page Count: 84
ICS Code (Horticultural equipment): 65.060.70
scope:

This clause of Part 1 is replaced by the following.

This European Standard specifies safety requirements and their verification for the design and construction of pedestrian controlled walk-behind electrically powered lawnmowers. This standard applies in conjunction with EN 60335-1.

This European Standard does not apply to

− lawn trimmers, lawn edge trimmers, lawn edgers, flail mowers, scrub cutters, automatic (robot) lawn mowers, sickle-bar mowers, agricultural mowers, trailing seat/sulky units, ride-on machines or nonpowered lawnmowers

− rotary lawnmowers for which the cutting means is a generally circular central drive unit on which is mounted, either one or more non-metallic filaments or one or more non-metallic, pivotally mounted cutting elements. These cutting elements rely on centrifugal force to achieve cutting, with the kinetic energy of a single cutting element not exceeding 10 J,

− battery powered lawnmowers with a rated voltage of the battery more than 42 V d.c.

Requirements for battery chargers, including those incorporated into the machine are dealt with in EN 60335-2-29.

This European Standard is not applicable to lawnmowers, which are manufactured before the date of publication of this document by CENELEC.

NOTE Combustion engine driven machines are covered by EN 836.

Document History

EN 60335-2-77
September 1, 2010
Safety of household and similar appliances - Part 2-77: Particular requirements for pedestrian-controlled walk-behind electrically powered lawn mowers
This clause of Part 1 is replaced by the following. This European Standard specifies safety requirements and their verification for the design and construction of pedestrian controlled walk-behind...
April 1, 2006
Household and similar electrical appliances Safety Part 2-77: Particular requirements for pedestrian controlled mains-operated lawnmowers
A description is not available for this item.
November 1, 2000
Safety of Household and Similar Electrical Appliances Part 2-77: Particular Requirements for Pedestrian Controlled Mains-Operated Lawnmowers
A description is not available for this item.

References

Advertisement