DSF/prEN 14420-2

Hose fittings with clamp units - Part 2: Hose side parts of hose tail

inactive
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Maximum working pressure 25 bar, maximum working temperature 65 °C.

Document History

July 25, 2013
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This European Standard specifies requirements for the hose tail of hose fittings according to EN 14420 1 for use with clamp units according to EN 14420 3. Furthermore, it specifies materials for hose...
November 29, 2004
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This European Standard specifies requirements for the hose tail of hose fittings according to prEN 14420-1 for use with clamp units according to prEN 14420-3. Maximum working pressure 25 bar, maximum...
Hose fittings with clamp units – Part 2: Hose side parts of hose tail
This European Standard specifies requirements for the hose tail of hose fittings according to EN 14420 1 for use with clamp units according to EN 14420 3. Furthermore, it specifies materials for hose...
DSF/prEN 14420-2
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This document specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Maximum working pressure 25 bar, maximum working...
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This European Standard specifies requirements for the hose tail of hose fittings according to EN 14420 1 for use with clamp units according to EN 14420 3. Furthermore, it specifies materials for hose...
Advertisement