ABS - 22 NOTICE 5

RULES FOR MATERIALS AND WELDING – ALUMINUM AND FIBER REINFORCED PLASTICS (FRP) 2006

inactive
Organization: ABS
Publication Date: 1 November 2010
Status: inactive
Page Count: 14
scope:

General (2011)

All materials subject to test and inspection, intended for use in the construction of the hulls of craft classed or proposed for classification, are to be tested by the material producer and inspected by the ABS Surveyor in accordance with the following requirements or their equivalent. These requirements are not applicable to the use of aluminum alloys at low temperature for cryogenic applications. Materials, test specimens and mechanical testing procedures having characteristics differing from those prescribed herein may be approved for application, with due regard being given to established practices in the country in which the material is produced and the purpose for which the material is intended, such as the parts for which it is to be used, the type of craft and intended service, and the nature of the construction of the craft. The requirements are based on both metric and U.S. customary units. Each system of units is to be treated as separate and independent from the other. Mixing and matching of units from one system to another are not permitted. The numerical designation (grade) of aluminum alloys and the temper designation are based on those of the Aluminum Association or recognized Standards.

All materials, including semi-finished products are to be manufactured at works which are approved by ABS for the grades and maximum thickness of aluminum alloy supplied.

Document History

22
January 1, 2013
RULES FOR MATERIALS AND WELDING – ALUMINUM AND FIBER REINFORCED PLASTICS (FRP) 2006
A description is not available for this item.
January 10, 2012
RULES FOR MATERIALS AND WELDING – ALUMINUM AND FIBER REINFORCED PLASTICS(FRP) 2006
A description is not available for this item.
January 1, 2012
RULES FOR MATERIALS AND WELDING – ALUMINUM AND FIBER REINFORCED PLASTICS (FRP) 2006
A description is not available for this item.
22 NOTICE 5
November 1, 2010
RULES FOR MATERIALS AND WELDING – ALUMINUM AND FIBER REINFORCED PLASTICS (FRP) 2006
General (2011) All materials subject to test and inspection, intended for use in the construction of the hulls of craft classed or proposed for classification, are to be tested by the material...
November 1, 2009
RULES FOR MATERIALS AND WELDING – ALUMINUM AND FIBER REINFORCED PLASTICS (FRP) 2006
A description is not available for this item.
October 1, 2008
RULES FOR MATERIALS AND WELDING – ALUMINUM AND FIBER REINFORCED PLASTICS (FRP) 2006
A description is not available for this item.
January 1, 2008
RULES FOR MATERIALS AND WELDING – ALUMINUM AND FIBER REINFORCED PLASTICS (FRP) 2006
A description is not available for this item.
22
January 1, 2006
RULES FOR MATERIALS AND WELDING – ALUMINUM AND FIBER REINFORCED PLASTICS (FRP) 2006
A description is not available for this item.
22
January 1, 2003
Requirements for Materials and Welding - Part 2 - Aluminum and Fiber Reinforced Plastics (FRP)(Chapters 5-6)
A description is not available for this item.
22
January 1, 1997
Materials and Welding Part 2: Aluminum and Fiber Reinforced Plastics (FRP)
A description is not available for this item.
22
January 1, 1997
Requirements for Materials and Welding - Part 2 - Aluminum - Fiber Reinforced Plastics (FRP)
A description is not available for this item.
22
January 1, 1981
Building and Classing Fire Fighting Vessels
A description is not available for this item.
#22
January 1, 1981
Building and Classing Fire Fighting Vessels
A description is not available for this item.
22
January 1, 1981
Building and Classing Fire Fighting Vessels
A description is not available for this item.

References

Advertisement