DSF/ISO/DIS 11350

Water quality - Determination of the genotoxicity of water and waste water - Salmonella/microsome fluctuation test (Ames fluctuation test)

pending, Most Current
Organization: DS
Status: pending
Page Count: 35
ICS Code (Examination of biological properties of water): 13.060.70
scope:

This International Standard specifies a method for the determination of the genotoxic potential of water and waste water using the bacterial strains Salmonella typhimurium TA 98 and TA 100 in a fluctuation assay. This combination of strains is able to measure genotoxicity of chemicals that induce point mutations (base pair substitutions and frameshift mutations) in genes coding for enzymes that are involved in the biosynthesis of the amino acid histidine. NOTE 1 For measuring genotoxicity of samples containing DNA crosslinking agents ISO 13829 should be applied. This method is applicable to: . fresh water; . waste water; . aqueous extracts and leachates; . eluates of sediments (fresh water); . pore water; . aqueous solutions of single substances or of chemical mixtures; . drinking water. NOTE When testing drinking water, extraction and pre-concentration of water samples may be necessary.

Document History

DSF/ISO/DIS 11350
Water quality - Determination of the genotoxicity of water and waste water - Salmonella/microsome fluctuation test (Ames fluctuation test)
This International Standard specifies a method for the determination of the genotoxic potential of water and waste water using the bacterial strains Salmonella typhimurium TA 98 and TA 100 in a...
Advertisement