SNV - SN EN 12735-1
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
| Organization: | SNV |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes used for refrigeration and air-conditioning piping systems (i.e. piping, connections, repairs).
It is applicable to tubes with an outside diameter from 3 mm up to and including 133 mm.
These tubes are supplied in straight lengths in the material conditions hard or half-hard, or in coils in the annealed material condition.
Document History