SNV - SN EN ISO 7231

Polymeric materials, cellular, flexible - Determination of air flow value at constant pressure-drop

active, Most Current
Organization: SNV
Publication Date: 1 October 2010
Status: active
Page Count: 20
ICS Code (Cellular materials): 83.100
scope:

This International Standard specifies two methods for determining the air flow value of flexible cellular polymeric materials:

- method A, for conventional types of flexible cellular polymeric material;

- method B, for all types of flexible cellular polymeric material, but especially for materials with a low permeability to air.

NOTE 1 Air flow values can be used to give an indication of the effects of formulation and production variables on the cellular structure.

NOTE 2 In this International Standard, the expression "conventional type of flexible cellular polymeric material" means types which are unsuitable for sealing purposes.

 

Document History

SN EN ISO 7231
October 1, 2010
Polymeric materials, cellular, flexible - Determination of air flow value at constant pressure-drop
This International Standard specifies two methods for determining the air flow value of flexible cellular polymeric materials: — method A, for conventional types of flexible cellular polymeric...
Advertisement