CGSB - CAN/CGSB-171.101-2010
Canadian Geographic Information Standard – Canadian Geographical Names, Level 1 (CGIS – CGN1)
| Organization: | CGSB |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (IT applications in science): | 35.240.70 |
scope:
This National Standard of Canada describes a product specification in compliance to ISO 19131:2007 - Geographic information - Data product specification for the provision of fundamental geographic information to the public through the GeoBase initiative of the CCOG. This product specification describes the Canadian Geographical Names (CGN) Level 1 data product that provides the currently approved geographical names in Canada, but not the previously approved names1 which are available elsewhere. The CGNS Level 1 also provides the core attributes of the Canadian Geographical Names Data Base (CGNDB). The CGNDB is the official set of all geographic names ever approved by the Geographical Names Board of Canada2. Hence the CGN Level 1 dataset is a subset of the CGNDB.
2 The CGNDB is the national repository or warehouse for geographic names information within Canada and includes those names recommended and approved by the appropriate national, provincial or territorial agencies or boards within their own jurisdictions. Many provinces have their own Geographic Names Boards and submit names approved within their own jurisdictions for inclusion in the CGNDB.
Document History