DIN EN 62585
Electroacoustics - Methods to determine corrections to obtain the free-field response of a sound level meter (IEC 29/723/CDV:2010); German version prEN 62585:2010
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Electroacoustics): | 17.140.50 |
Document History
March 1, 2013
Electroacoustics - Methods to determine corrections to obtain the free-field response of a sound level meter (IEC 62585:2012); German version EN 62585:2012
Diese Internationale Norm stellt Informationen über die Korrekturwerte für einen bestimmten Frequenzbereich zur Verfügung, die dazu benötigt werden, dass die periodische Einzelprüfung eines...
DIN EN 62585
November 1, 2010
Electroacoustics - Methods to determine corrections to obtain the free-field response of a sound level meter (IEC 29/723/CDV:2010); German version prEN 62585:2010
A description is not available for this item.