SNV - SN EN 12227

Playpens for domestic use - Safety requirements and test methods

active, Most Current
Organization: SNV
Publication Date: 1 October 2010
Status: active
Page Count: 49
ICS Code (Equipment for children): 97.190
scope:

This European Standard specifies the safety requirements and test methods for playpens and folding playpens for domestic use, for a child with a body weight up to 15 kg.

If a playpen has several functions or can be converted into another function, it shall comply with the relevant standards.

Document History

SN EN 12227
October 1, 2010
Playpens for domestic use - Safety requirements and test methods
This European Standard specifies the safety requirements and test methods for playpens and folding playpens for domestic use, for a child with a body weight up to 15 kg. If a playpen has several...

References

Advertisement