DSF/FprEN 4604-009

Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard

pending
Organization: DS
Status: pending
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the required characteristics of a light weight coaxial cable, 50 Ù, type KW for use in aircraft electrical systems at operating temperature between 55 °C and 180 °C and specially for high frequency up to 6 GHz. Nevertheless, if needed, 65 °C is also acceptable as shown by rapid change of temperature test.

Document History

March 13, 2017
Aerospace series – Cable, electrical, for signal transmission – Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) – Product standard
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between -55 °C and 180 °C...
July 22, 2014
Aerospace series – Cable, electrical, for signal transmission – Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) – Product standard
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between - 55 °C and 180 °C...
May 24, 2011
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 µ-, type KW for use in aircraft electrical systems at operating temperature between - 55 °C and 180...
May 5, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 µ-, type KW for use in aircraft electrical systems at operating temperature between - 55 °C and 180 °C and...
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard
A description is not available for this item.
DSF/FprEN 4604-009
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ù, type KW for use in aircraft electrical systems at operating temperature between 55 °C and 180 °C and...
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ù, type KW for use in aircraft electrical systems at operating temperature between - 55 °C and 180 °C and...
Advertisement