ASTM International - ASTM F2055-10

Standard Test Method for Size and Squareness of Resilient Floor Tile by Dial Gage Method

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2010
Status: inactive
Page Count: 6
ICS Code (Floor coverings): 97.150
significance And Use:

Both dimension and squareness of resilient floor tile are important considerations, because installed flooring may exhibit an objectionable appearance when either or both characteristics deviate... View More

scope:

1.1 This test method covers the determination of both dimensions (length and width) and squareness of resilient floor tile. This test method is intended for use with square tiles ranging from a nominal 9 in. (226 mm) to 40 in. (1016 mm) in dimension.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2021
Standard Test Method for Size and Squareness of Resilient Floor Tile by Dial Gauge Method
1.1 This test method covers the determination of both dimensions (length and width) and squareness of resilient floor tile. This test method is intended for use with square tiles ranging from a...
May 1, 2017
Standard Test Method for Size and Squareness of Resilient Floor Tile by Dial Gage Method
1.1 This test method covers the determination of both dimensions (length and width) and squareness of resilient floor tile. This test method is intended for use with square tiles ranging from a...
ASTM F2055-10
November 1, 2010
Standard Test Method for Size and Squareness of Resilient Floor Tile by Dial Gage Method
1.1 This test method covers the determination of both dimensions (length and width) and squareness of resilient floor tile. This test method is intended for use with square tiles ranging from a...
April 1, 2009
Standard Test Method for Size and Squareness of Resilient Floor Tile by Dial Gage Method
1.1 This test method covers the determination of both dimensions (length and width) and squareness of resilient floor tile. This test method is intended for use with square tiles ranging from a...
May 1, 2008
Standard Test Method for Size and Squareness of Resilient Floor Tile by Dial Gage Method
1.1 This test method covers the determination of both dimensions (length and width) and squareness of resilient floor tile. This test method is intended for use with square tiles ranging from a...
September 10, 2000
Standard Test Method for Size and Squareness of Resilient Floor Tile by Dial Gage Method
1.1 This test method covers the determination of both dimensions (length and width) and squareness of resilient floor tile. This test method is intended for use with square tiles ranging from a...
Advertisement