DS/EN 998-1

Specification for mortar for masonry – Part 1: Rendering and plastering mortar

inactive
Organization: DS
Publication Date: 8 October 2010
Status: inactive
Page Count: 26
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard is applicable to factory made rendering/plastering mortar based on inorganic binders for external (rendering) and internal (plastering) use on walls, ceilings, columns and partitions. It contains definitions and final performance requirements. It does not cover mortars where calcium sulphate binder is the principle active binding agent. Calcium sulphate binder can be used as an additional binder together with air lime. If air lime is the principle active binding component, the rendering/plastering mortar is covered by this European Standard. If the calcium sulphate binder is the principle active binding component, the mortar is covered by EN 13279. The classification is carried out by the producer of the mortar. Special fire resistant- and acoustical mortars, mortars for structural repair and surface treatments of building elements such as materials for smoothing or trueing, paints, coatings, thin-layer organic renders/plasters and prefabricated units (e.g. plaster boards) are not dealt with in this European Standard. This European Standard covers rendering/plastering mortars defined in Clause 3 with the exception of site made rendering/plastering mortars. However, this European Standard or part of this European Standard may be used in conjunction with codes of application and national specifications covering site made mortars.

Document History

November 14, 2016
Specification for mortar for masonry – Part 1: Rendering and plastering mortar
This European Standard is applicable to factory-made rendering/plastering mortars based on inorganic binders for external (rendering) and internal (plastering) use on walls, ceilings, columns and...
DS/EN 998-1
October 8, 2010
Specification for mortar for masonry – Part 1: Rendering and plastering mortar
This European Standard is applicable to factory made rendering/plastering mortar based on inorganic binders for external (rendering) and internal (plastering) use on walls, ceilings, columns and...
September 16, 2004
Specification for mortar for masonry - Part 1: Rendering and plastering mortar
This European Standard is applicable to factory made rendering/plastering mortar based on inorganic binders for external (rendering) and internal (plastering) use on walls, ceiling, columns and...
May 27, 2003
Specification for mortar for masonry - Part 1: Rendering and plastering mortar
This European Standard is applicable to factory made rendering/plastering mortar based on inorganic binders for external (rendering) and internal (plastering) use on walls, ceiling, columns and...
Specification for mortar for masonry - Part 1: Rendering and plastering mortar
This European Standard is applicable to factory made rendering/plastering mortar based on inorganic binders for external (rendering) and internal (plastering) use on walls, ceilings, columns and...
Specification for mortar for masonry - Part 1: Rendering and plastering mortar
This European Standard is applicable to factory-made rendering/plastering mortars based on inorganic binders for external (rendering) and internal (plastering) use on walls, ceilings, columns and...
Advertisement