ISO 11337
Plastics - Polyamides - Determination of ε-caprolactam and ω-laurolactam by gas chromatography
| Organization: | ISO |
| Publication Date: | 15 December 2010 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This International Standard specifies a method for determining ε-caprolactam and ω-laurolactam in polyamides by gas chromatography. It is suitable particularly for the determination of ε-caprolactam in polyamide 6 and ω-laurolactam in polyamide 12. Bearing in mind that gas chromatography offers a wide range of possible conditions, the method specified is that shown to have been suitable in practice.
Two variants of the basic method are specified:
- Method A is an extraction method with boiling methanol, and the extract is injected into a gas chromatograph.
- Method B is a method using a solvent, and the solution is injected into a gas chromatograph.
Document History