NPFC - MIL-PRF-19500/368
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW-POWER TYPES: 2N3439, 2N3439L, 2N3439UA, 2N3439U4, 2N3440, 2N3440L, 2N3440UA, AND 2N3440U4, JAN, JANTX, JANTXV, JANS, JANHCB, JANKCB, JANHCC, JANKCC JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANKCBM, JANKCBD, JANKCBP, JANKCBL, JANKCBR, JANKCBF, JANKCBG, AND JANKCBH
| Organization: | NPFC |
| Publication Date: | 20 November 2010 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This specification covers the performance requirements for NPN, silicon, low-power, high voltage transistors. Four levels of product assurance are provided for each encapsulated device types as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type die. RHA level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History