ETSI - ES 202 999

SAFETY; Remote Power Feeding Installations; Safety requirements for the erection and operation of information technology installations with remote power feeding

active, Most Current
Organization: ETSI
Publication Date: 1 November 2010
Status: active
Page Count: 11
scope:

The present document contains safety requirements for the erection of information technology installations with remote power feeding at an operating a.c. voltage exceeding 50 V (rms value) or an operating d.c. voltage exceeding 120 V, conductor to conductor and/or conductor to earth. It applies in addition to EN 60950-1 [3] and EN 60950-21 [4] and contains terms, requirements and tests.

If special standards are applicable for installations and parts of installations these shall take precedence; for example EN 60950-1 [3] and EN 60950-21 [4].

Document History

ES 202 999
November 1, 2010
SAFETY; Remote Power Feeding Installations; Safety requirements for the erection and operation of information technology installations with remote power feeding
The present document contains safety requirements for the erection of information technology installations with remote power feeding at an operating a.c. voltage exceeding 50 V (rms value) or an...
September 1, 2010
SAFETY; Remote Power Feeding Installations; Safety requirements for the erection and operation of information technology installations with remote power feeding
The present document contains safety requirements for the erection of information technology installations with remote power feeding at an operating a.c. voltage exceeding 50 V (rms value) or an...

References

Advertisement