CEN - EN ISO 15234
Paints and varnishes - Testing of formaldehyde-emitting coatings and melamine foams - Determination of the steady-state concentration of formaldehyde in a small test chamber
| Organization: | CEN |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This International Standard specifies a test method for
determining the equilibrium concentration of formaldehyde from
formaldehyde-emittin
It describes the determination of the equilibrium concentration of formaldehyde that is established in air at 23 ° C and 50 % relative humidity. The test closely simulates practical conditions and can be performed on a laboratory scale. Good correlation is obtained with values obtained on samples of the same material in a 40 m3 test chamber. The method, which is simple to perform, is therefore suitable for the preliminary determination of limits that have to be adhered to.
Document History