CSA - C22.2 NO. 210-05

Appliance wiring material products

inactive
Organization: CSA
Publication Date: 1 July 2005
Status: inactive
Page Count: 94
scope:

This Standard applies to single- or multiple-conductor, round, flat, or coiled appliance wiring material products classified as follows:

(a) Class I - internal wiring of equipment (single- or multiple-conductor constructions with or without a covering or jacket):

(i) Group A - not subject to mechanical abuse; and

(ii) Group B - potentially subject to mechanical abuse:

(1) wet; and

(2) oil; and

(b) Class II - external/interconnecting wires (single- or multiple-conductor constructions with a jacket):

(i) Group A - not subject to mechanical abuse; and

(ii) Group B - potentially subject to mechanical abuse:

(1) wet; and

(2) oil.

Notes:

(1) As there is a great variety of applications for appliance wiring material products, the use of such a product should be evaluated with the design and construction of the end-use application in mind and should not be judged solely by the requirements of this Standard.

(2) Class I and II products are Group A, B, or both.

(3) Group markings (A, B, or both) relate to tests performed on the individual insulated conductors. Group marking that includes both A and B means all insulated conductors pass Group B tests.

Clauses 1 to 6 are general in nature and apply, unless otherwise noted, to the appliance wiring material products covered by Clauses 7 to 10.

This Standard also applies to appliance wiring material products that have a jacket or overall insulating covering and are used to connect or interconnect data processing and similar systems in accordance with the Canadian Electrical Code, Part I.

Document History

September 1, 2015
Appliance wiring material products
This Standard applies to single- or multiple-conductor, round, flat, or coiled appliance wiring material products classified as follows: a) Class I — internal wiring of equipment (single- or...
September 1, 2015
Appliance wiring material products
This Standard applies to single- or multiple-conductor, round, flat, or coiled appliance wiring material products classified as follows: a) Class I — internal wiring of equipment (single- or...
October 1, 2011
Appliance wiring material products
This Standard applies to single- or multiple-conductor, round, flat, or coiled appliance wiring material products classified as follows: (a) Class I — internal wiring of equipment (single- or...
November 1, 2006
Appliance wiring material products
This Standard applies to single-or multiple-conductor, round, flat, or coiled appliance wiring material products classified as follows: (a) Class I – internal wiring of equipment (single-or...
C22.2 NO. 210-05
July 1, 2005
Appliance wiring material products
This Standard applies to single- or multiple-conductor, round, flat, or coiled appliance wiring material products classified as follows: (a) Class I — internal wiring of equipment (single- or...
July 1, 2005
Appliance wiring material products
This Standard applies to single- or multiple-conductor, round, flat, or coiled appliance wiring material products classified as follows: (a) Class I - internal wiring of equipment (single- or...

References

Advertisement