DOD - DSCC-DWG-98020
RESISTORS, FIXED, FILM (INSULATED), 1/8 WATT
| Organization: | DOD |
| Publication Date: | 3 December 2010 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This drawing describes the requirements for insulated, fixed, film, 1/8 watt resistors available in ±2 percent, ±5 percent, and ±10 percent resistance tolerances. These resistors are capable of full-load operation at an ambient temperature of 70OC. Designers are CAUTIONED on using these resistors in high power pulse applications (see 6.4).
intended Use:
Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary... View More
Document History