DIN EN ISO 28706-1
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 1: Determination of resistance to chemical corrosion by acids at room temperature (ISO 28706-1:2008); German version FprEN ISO 28706-1:2010
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Enamels): | 25.220.50 |
Document History
August 1, 2011
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 1: Determination of resistance to chemical corrosion by acids at room temperature (ISO 28706-1:2008); German version EN ISO 28706-1:2011
Dieser Teil von ISO 28706 legt ein Prüfverfahren zur Bestimmung der Beständigkeit von emaillierten Gegenständen gegen den Angriff einer Säure bei Raumtemperatur und außerdem ein Verfahren zur...
DIN EN ISO 28706-1
November 1, 2010
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 1: Determination of resistance to chemical corrosion by acids at room temperature (ISO 28706-1:2008); German version FprEN ISO 28706-1:2010
A description is not available for this item.