GMKOREA EDS-M-8634

Antiflutter Sealer - Low Expansion High Strength

inactive
Buy Now
Organization: GMKOREA
Publication Date: 1 November 2010
Status: inactive
Page Count: 8
scope:

Note: Nothing in this standard supersedes applicable laws and regulations.

Note: In the event of conflict between the Korean and English language, the Korean language shall take precedence.

Material Description. This specification specifies the general requirements of low expansion and high strength antiflutter sealer used for body line.

Material Types. Not applicable

General Descriptions.

Heat-curing type, it provides perfect adhesion when baking conditions in the painting line are met.

As solvent-free type, it is free from danger of ignition.

Materials without electrical conductivity (ED-Off type) shall be used.

Materials should be good adhesion against general and galvanized steel treated with rust preventative oil. The Materials should not cause rust on the sealer-spread surface.

Materials should be easily treated, and they shall not give out hazardous odor and toxic fumes which may do damage to human bodies in case of sealer-spreading work and drying work.

Symbols. Not applicable.

Typical Applications. This specification applies to low expansion and high strength antiflutter sealer used for plate reinforcement, adhesion and caulk between inner panel and outer panel at hood, trunk lid and door of automobile.

Remarks. The classification of volume expansion and strength of antiflutter sealer is in accordance with GMW14874.

Document History

November 1, 2020
Antiflutter Sealer - Low Expansion High Strength
A description is not available for this item.
September 1, 2015
Antiflutter Sealer - Low Expansion High Strength
A description is not available for this item.
March 1, 2015
Antiflutter Sealer - Low Expansion High Strength
A description is not available for this item.
GMKOREA EDS-M-8634
November 1, 2010
Antiflutter Sealer - Low Expansion High Strength
Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of conflict between the Korean and English language, the Korean language shall take precedence....

References

Advertisement