DSF/FprEN 60704-2-13

Household and similar electrical appliances - Test code for the determination of airborne acoustical noise -- Part 2-13: Particular requirements for range hoods

pending
Organization: DS
Status: pending
Page Count: 27
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This clause of Part 1 is applicable except as follows: 1.1 Scope 1.1.1 General Addition: These particular requirements apply to electrical range hoods for household and similar use intended for filtering the air of a room or for exhausting the air out of a room, including their accessories and their component parts. It also applies to range hoods with an external fan which may be mounted inside or outside of the room where the range hood is located. 1.1.2 Types of noise Replacement: The methods specified in ISO 3743-1, ISO 3743-2 and ISO 3744 can be used for measuring noise emitted by range hoods. 1.1.3 Size of source Replacement: The method specified in ISO 3744 is applicable to noise sources of any size. When applying ISO 3743-1 and ISO 3743-2, care should be taken that the maximum size of the range hood under test fulfils the requirements specified in 1.3 of ISO 3743-1 and ISO 3743-2.

Document History

January 16, 2017
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-13: Particular requirements for range hoods and other cooking fume extractors
IEC 60704-2-13:2016 This standard applies to electrical range hoods and other cooking fume extractors for household and similar use intended for filtering the air of a room or for exhausting the air...
July 11, 2011
Household and similar electrical appliances – Test code for the determination of airborne acoustical noise – Part 2-13: Particular requirements for range hoods
1.1.1 General These particular requirements apply to electrical range hoods for household and similar use intended for filtering the air of a room or for exhausting the air out of a room, including...
October 6, 2008
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-13: Particular requirements for range hoods
These particular requirements apply to electrical range hoods (including their accessories and their component parts) for household and similar use. By similar use is understood the use in similar...
February 9, 2007
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-13: Particular requirements for range hoods
These particular requirements apply to electrical range hoods (including their accessories and their component parts) for household and similar use. By similar use is understood the use in similar...
October 25, 2000
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-13: Particular requirements for range hoods
These particular requirements apply to electrical range hoods (including their accessories and their component parts) for household and similar use. By similar use is understood the use in similar...
DSF/FprEN 60704-2-13
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise -- Part 2-13: Particular requirements for range hoods
This clause of Part 1 is applicable except as follows: 1.1 Scope 1.1.1 General Addition: These particular requirements apply to electrical range hoods for household and similar use intended for...
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise -- Part 2-13: Particular requirements for range hoods
These particular requirements apply to electrical range hoods for household and similar use intended for filtering the air of a room or for exhausting the air out of a room including their...
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise -- Part 2-13: Particular requirements for range hoods
Applies to electric range hoods intended for filtering the air of the room or to exhaust the air out of the room. Does not apply to industrial appliances. Does not apply to fans located in a separate...
Advertisement