DIN EN 61755-3-31

Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-31: Optical interface, 8 degrees angled PC, polyphenylene sulphide rectangular ferrule, single mode fibres (IEC 86B/3078/CD:2010)

inactive
Organization: DIN
Publication Date: 1 November 2010
Status: inactive
Page Count: 52
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

April 1, 2016
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 3-31: Connector parameters of non-dispersion shifted single mode physically contacting fibres - Angled polyphenylene sulphide rectangular ferrules (IEC 61755-3-31:2015); German version EN 61755-3-31:2015
Dieser Teil der IEC 61755 legt die Grenzmaße einer optischen Schnittstelle mit abgeschrägter rechteckiger Polyphenylensulfid-(PPS-)Ferrule mit physikalischem Kontakt (en: PC; physical contact) fest,...
DIN EN 61755-3-31
November 1, 2010
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-31: Optical interface, 8 degrees angled PC, polyphenylene sulphide rectangular ferrule, single mode fibres (IEC 86B/3078/CD:2010)
A description is not available for this item.
Advertisement